FLOW METER, 0.22-20GPM, 150PSI, 16VDC; Flow Rate Min:0.22GPM (US); Flow Rate Max:20GPM (US); Pressure Max:150psi; Supply Voltage DC Min:6V; Supply Voltage DC Max:16V; Accuracy %:1.5%; Port Size:0.75"; Product Range:FTB4600 Series RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Liquid Flow Meters |
| Product Number | 07P8813 |
| Product Name | Flow Meter, 0.22-20Gpm, 150Psi, 16Vdc; Flow Rate Min Omega |
| Product Standards | RoHS |
| Process Media Type | Liquid |
| Operating Pressure | 150 psi (106 m H2O) |