OMEGA Engineering, Inc. Pulse Output Water Meter, 13Gpm, 150Psi; Flow Rate Min Omega FTB4605

Description
PULSE OUTPUT WATER METER, 13GPM, 150PSI; Flow Rate Min:0.15GPM (US); Flow Rate Max:13GPM (US); Pressure Max:150psi; Supply Voltage DC Min:6V; Supply Voltage DC Max:16V; Accuracy %:1.5%; Port Size:0.5"; Product Range:FTB4600 Series RoHS Compliant: Yes
Datasheet
Description
PULSE OUTPUT WATER METER, 13GPM, 150PSI; Flow Rate Min:0.15GPM (US); Flow Rate Max:13GPM (US); Pressure Max:150psi; Supply Voltage DC Min:6V; Supply Voltage DC Max:16V; Accuracy %:1.5%; Port Size:0.5"; Product Range:FTB4600 Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pulse Output Water Meter, 13Gpm, 150Psi; Flow Rate Min Omega - 79X6661 - Newark, An Avnet Company
Chicago, IL, United States
Pulse Output Water Meter, 13Gpm, 150Psi; Flow Rate Min Omega
79X6661
Pulse Output Water Meter, 13Gpm, 150Psi; Flow Rate Min Omega 79X6661
PULSE OUTPUT WATER METER, 13GPM, 150PSI; Flow Rate Min:0.15GPM (US); Flow Rate Max:13GPM (US); Pressure Max:150psi; Supply Voltage DC Min:6V; Supply Voltage DC Max:16V; Accuracy %:1.5%; Port Size:0.5"; Product Range:FTB4600 Series RoHS Compliant: Yes

PULSE OUTPUT WATER METER, 13GPM, 150PSI; Flow Rate Min:0.15GPM (US); Flow Rate Max:13GPM (US); Pressure Max:150psi; Supply Voltage DC Min:6V; Supply Voltage DC Max:16V; Accuracy %:1.5%; Port Size:0.5"; Product Range:FTB4600 Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Liquid Flow Meters
Product Number 79X6661
Product Name Pulse Output Water Meter, 13Gpm, 150Psi; Flow Rate Min Omega
Product Standards RoHS
Process Media Type Liquid
Operating Pressure 150 psi (106 m H2O)
Unlock Full Specs
to access all available technical data

Similar Products

24GHz Radar Flow Meter With Large Range - HRF600 - Holykell Technology Company Limited
Holykell Technology Company Limited
Specs
Operating Temperature -31 to 158 F (-35 to 70 C)
Process Media Type Liquid
View Details
Flow Sensors - 1982969 - RS Components, Ltd.
RS Components, Ltd.
Specs
Process Media Type Liquid
Operating Pressure 100 psi (70.43 m H2O)
Gas Volumetric Flow Rate 7.06E-4 to 0.0106 SCFM (0.0012 to 0.0180 m³/hr)
View Details
Electromagnetic Flow Meters - FPI3K - McCrometer, Inc.
Specs
Meter Technology Electromagnetic
Features Multi-insertion
Process Media Type Liquid
View Details
Magnetic-inductive flow meter - SM8000 - ifm efector inc.
Specs
Meter Technology Electromagnetic
Features Programmable
Approvals ce, cul, iolink
View Details
5 suppliers