OMEGA Engineering, Inc. Flow Sensor, 0.3Lpm, 150Psi, 120Vac; Flow Rate Min Omega FTB321D

Description
FLOW SENSOR, 0.3LPM, 150PSI, 120VAC; Flow Rate Min:0.03l/min; Flow Rate Max:0.3l/min; Pressure Max:150psi; Supply Voltage DC Min:-; Supply Voltage DC Max:-; Accuracy %:6%; Port Size:0.25"; Product Range:FTB300 Series RoHS Compliant: Yes
Datasheet
Description
FLOW SENSOR, 0.3LPM, 150PSI, 120VAC; Flow Rate Min:0.03l/min; Flow Rate Max:0.3l/min; Pressure Max:150psi; Supply Voltage DC Min:-; Supply Voltage DC Max:-; Accuracy %:6%; Port Size:0.25"; Product Range:FTB300 Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Flow Sensor, 0.3Lpm, 150Psi, 120Vac; Flow Rate Min Omega - 63AH6317 - Newark, An Avnet Company
Chicago, IL, United States
Flow Sensor, 0.3Lpm, 150Psi, 120Vac; Flow Rate Min Omega
63AH6317
Flow Sensor, 0.3Lpm, 150Psi, 120Vac; Flow Rate Min Omega 63AH6317
FLOW SENSOR, 0.3LPM, 150PSI, 120VAC; Flow Rate Min:0.03l/min; Flow Rate Max:0.3l/min; Pressure Max:150psi; Supply Voltage DC Min:-; Supply Voltage DC Max:-; Accuracy %:6%; Port Size:0.25"; Product Range:FTB300 Series RoHS Compliant: Yes

FLOW SENSOR, 0.3LPM, 150PSI, 120VAC; Flow Rate Min:0.03l/min; Flow Rate Max:0.3l/min; Pressure Max:150psi; Supply Voltage DC Min:-; Supply Voltage DC Max:-; Accuracy %:6%; Port Size:0.25"; Product Range:FTB300 Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Liquid Flow Meters
Product Number 63AH6317
Product Name Flow Sensor, 0.3Lpm, 150Psi, 120Vac; Flow Rate Min Omega
Product Standards RoHS
Process Media Type Liquid
Operating Pressure 150 psi (106 m H2O)
Unlock Full Specs
to access all available technical data

Similar Products

Insertion Flow and Temperature Monitoring Switch - FlexSwitch® FLT93F - Fluid Components Intl. (FCI)
Specs
Meter Technology Thermal
Additional Variables Measured Temperature
Approvals ATEX; Canadian Standards Association; European Committee for Electrotechnical Standardization; FM, CE, NFPA Code 30 Compliance
View Details
Measurement - Flow - variable-area-Flow-meter - 199335676 - Georg Fischer Piping Systems Ltd
Specs
Process Media Type Liquid
Meter Type Volumetric Flow Meter
Liquid Volumetric Flow Rate 2.19 to 21.90 GPM (8.3 to 82.95 L/min)
View Details
Process Cooling Water Stick - PCWR100DVT-PV - Plast-O-Matic Valves, Inc.
Specs
Additional Variables Measured Temperature (optional feature)
Process Media Type Liquid
Meter Type Volumetric Flow Meter
View Details
Ultrasonic Clamp-On Liquid Flow Meter - DigitalFlow DF868 - Panametrics
Specs
Meter Technology Ultrasonic
Features Recorder / Totalizer Functions (optional feature)
Operating Temperature -4 to 131 F (-20 to 55 C)
View Details