OMEGA Engineering, Inc. Turbine Flow Meters Omega FTB315D-PVDF

Description
Turbine Flow Meters: Sensor with Display
Description
Turbine Flow Meters: Sensor with Display

Suppliers

Company
Product
Description
Supplier Links
Turbine Flow Meters Omega - 63AH6311 - Newark, An Avnet Company
Chicago, IL, United States
Turbine Flow Meters Omega
63AH6311
Turbine Flow Meters Omega 63AH6311
Turbine Flow Meters: Sensor with Display

Turbine Flow Meters: Sensor with Display

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Flow Meters
Product Number 63AH6311
Product Name Turbine Flow Meters Omega
Meter Type Volumetric Flow Meter
Unlock Full Specs
to access all available technical data

Similar Products

FLATREG MFC - 40M0401CJ5811 311000 - IMI Life Science
Specs
Meter Type Mass Flow Meter
Process Media Type Gas
View Details
Flow Sensors - 5100571 - RS Components, Ltd.
RS Components, Ltd.
Specs
Pipe Diameter 0.25 inch (6.35 mm)
Process Media Type Liquid
Operating Pressure 4351 psi (3062 m H2O)
View Details
Ultrasonic flowmeter (M-Flow PW) - FLR-3,FSS,FLY - Fuji Electric Corp. of America
Specs
Meter Technology Ultrasonic
Meter Type Velocity Flow Meter
View Details
M335 And M350 Flowmeter 2 - 630247022 - Asahi/America, Inc.
Specs
Meter Type Volumetric Flow Meter
Pipe Diameter 2.00 inch (50.8 mm)
Operating Pressure 145 psi (102 m H2O)
View Details