OMEGA Engineering, Inc. Turbine Flow Meters Omega FTB313D-PVDF

Description
Turbine Flow Meters: Sensor with Display
Description
Turbine Flow Meters: Sensor with Display

Suppliers

Company
Product
Description
Supplier Links
Turbine Flow Meters Omega - 63AH6305 - Newark, An Avnet Company
Chicago, IL, United States
Turbine Flow Meters Omega
63AH6305
Turbine Flow Meters Omega 63AH6305
Turbine Flow Meters: Sensor with Display

Turbine Flow Meters: Sensor with Display

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Flow Meters
Product Number 63AH6305
Product Name Turbine Flow Meters Omega
Meter Type Volumetric Flow Meter
Unlock Full Specs
to access all available technical data

Similar Products

CHIPREG MFC - 40M0011CG2811 1110000 - IMI Life Science
Specs
Meter Type Mass Flow Meter
Process Media Type Gas
View Details
Flow Sensors - 4487445 - RS Components, Ltd.
RS Components, Ltd.
Specs
Pipe Diameter 0.12 inch (3.17 mm)
Process Media Type Gas
Operating Pressure 100 psi (70.43 m H2O)
View Details
Ultrasonic flowmeter (Duosonics) - FSH,FSW,FLY - Fuji Electric Corp. of America
Specs
Meter Technology Ultrasonic
Meter Type Velocity Flow Meter
View Details
M335 And M350 Flowmeter 2 - 630247010 - Asahi/America, Inc.
Specs
Meter Type Volumetric Flow Meter
Pipe Diameter 0.50 inch (12.7 mm)
Operating Pressure 145 psi (102 m H2O)
View Details