The oval shaped smooth gears in the FTB-3000 Series are used to displace a precise volume of fluid, which is passed through the measurement chamber during each revolution. The toothless design, working with the fluid being measured, provides a complete viscous seal within the measuring chamber. This sealing effect provides for greater flow measurement accuracy.
The displacement of the fluid is translated via a magnetic or Hall effect pick-up into a pulse output that is proportional to the flow. Through the use of OMEGA’s accessory DPF701 panel meter, the frequency output can be converted to 0 to 10 Vdc, or 4 to 20 mA analog signals.
The unique design of the FTB-3000 oval gear meter incorporates two smooth (toothless) oval gears positioned 90 degrees out of phase. The measurement gears are held together by two timing gears. The standard meter contains no seal between the measurement chamber and the timing chamber.The timing gears have a pitch diameter equal to the outside diameter of the measurement gears. The flow through the meter measurement chamber follows the path of least resistance. Therefore, no liquid passes through the center cavity between the measurement gears.
| OMEGA Engineering, Inc. | |
|---|---|
| Product Category | Liquid Flow Meters |
| Product Number | FTB3001 / FTB3002 |
| Product Name | Positive Displacement Flowmeter |
| Meter Technology | Oval Gear |
| Approvals | NIST |
| Product Standards | RoHS |
| Operating Temperature | -400 to 349 F (-240 to 176 C) |
| Process Media Type | Liquid |