OMEGA Engineering, Inc. Turbine Flow Meters Omega FTB-432

Description
Turbine Flow Meters: Sensor
Description
Turbine Flow Meters: Sensor

Suppliers

Company
Product
Description
Supplier Links
Turbine Flow Meters Omega - 63AH6274 - Newark, An Avnet Company
Chicago, IL, United States
Turbine Flow Meters Omega
63AH6274
Turbine Flow Meters Omega 63AH6274
Turbine Flow Meters: Sensor

Turbine Flow Meters: Sensor

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Flow Meters
Product Number 63AH6274
Product Name Turbine Flow Meters Omega
Meter Type Volumetric Flow Meter
Unlock Full Specs
to access all available technical data

Similar Products

M335 And M350 Flowmeter 2 - 630247033 - Asahi/America, Inc.
Specs
Meter Type Volumetric Flow Meter
Pipe Diameter 4.00 inch (102 mm)
Operating Pressure 145 psi (102 m H2O)
View Details
Flow Sensors - 256562 - RS Components, Ltd.
RS Components, Ltd.
Specs
Pipe Diameter 0.59 inch (15 mm)
Process Media Type Liquid
Operating Pressure 116 psi (81.66 m H2O)
View Details
D6F series MEMS flow sensor (Flow Rate/ Velocity) - D6F-W10A1 - Aratas America LLC
Specs
Meter Type Velocity Flow Meter
Process Media Type Gas
Velocity Flow Rate 0.0 to 32.81 ft/sec (0.0 to 10 m/sec)
View Details
2 suppliers
CHIPREG MFC - 40M0051CG2811 1110000 - IMI Life Science
Specs
Meter Type Mass Flow Meter
Process Media Type Gas
View Details