OMEGA Engineering, Inc. Flow Sensor, 2Gpm, 200Psi, 24Vdc; Flow Rate Min Omega FTB-431

Description
FLOW SENSOR, 2GPM, 200PSI, 24VDC; Flow Rate Min:0.2GPM (US); Flow Rate Max:2GPM (US); Pressure Max:200psi; Supply Voltage DC Min:5V; Supply Voltage DC Max:24V; Accuracy %:2%; Port Size:0.375"; Product Range:FTB-430 Series
Datasheet
Description
FLOW SENSOR, 2GPM, 200PSI, 24VDC; Flow Rate Min:0.2GPM (US); Flow Rate Max:2GPM (US); Pressure Max:200psi; Supply Voltage DC Min:5V; Supply Voltage DC Max:24V; Accuracy %:2%; Port Size:0.375"; Product Range:FTB-430 Series
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Flow Sensor, 2Gpm, 200Psi, 24Vdc; Flow Rate Min Omega - 63AH6273 - Newark, An Avnet Company
Chicago, IL, United States
Flow Sensor, 2Gpm, 200Psi, 24Vdc; Flow Rate Min Omega
63AH6273
Flow Sensor, 2Gpm, 200Psi, 24Vdc; Flow Rate Min Omega 63AH6273
FLOW SENSOR, 2GPM, 200PSI, 24VDC; Flow Rate Min:0.2GPM (US); Flow Rate Max:2GPM (US); Pressure Max:200psi; Supply Voltage DC Min:5V; Supply Voltage DC Max:24V; Accuracy %:2%; Port Size:0.375"; Product Range:FTB-430 Series

FLOW SENSOR, 2GPM, 200PSI, 24VDC; Flow Rate Min:0.2GPM (US); Flow Rate Max:2GPM (US); Pressure Max:200psi; Supply Voltage DC Min:5V; Supply Voltage DC Max:24V; Accuracy %:2%; Port Size:0.375"; Product Range:FTB-430 Series

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Liquid Flow Meters
Product Number 63AH6273
Product Name Flow Sensor, 2Gpm, 200Psi, 24Vdc; Flow Rate Min Omega
Process Media Type Liquid
Unlock Full Specs
to access all available technical data

Similar Products

Liquid Flow Meters - Nano - IMI Life Science
Specs
Process Media Type Liquid
View Details
Ultrasonic Clamp-On Liquid Flow Meter - DigitalFlow DF868 - Panametrics
Specs
Meter Technology Ultrasonic
Features Recorder / Totalizer Functions (optional feature)
Operating Temperature -4 to 131 F (-20 to 55 C)
View Details
Flow Sensors - 1752241 - RS Components, Ltd.
RS Components, Ltd.
Specs
Process Media Type Liquid
Operating Pressure 145 to 174 psi (102 to 122 m H2O)
Gas Volumetric Flow Rate 0.0636 to 1.13 SCFM (0.1080 to 1.92 m³/hr)
View Details
Electromagnetic Flow Meters, Ultra Mag - Field-Proven Electromagnetic Flanged Flow Meter, UM3K - McCrometer, Inc.
Specs
Meter Technology Electromagnetic
Operating Temperature 14 to 140 F (-10 to 60 C)
Process Media Type Liquid
View Details