OMEGA Engineering, Inc. Flow Sensors - Industrial FTB-4107A

Description
TURBINE FLOW METER FOR WATER TOT
Request a Quote Datasheet
Description
TURBINE FLOW METER FOR WATER TOT
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Flow Sensors - Industrial - 5880-FTB-4107A-ND - DigiKey
Thief River Falls, MN, United States
Flow Sensors - Industrial
5880-FTB-4107A-ND
Flow Sensors - Industrial 5880-FTB-4107A-ND
TURBINE FLOW METER FOR WATER TOT

TURBINE FLOW METER FOR WATER TOT

Buy Now Datasheet
Turbine Meter, 20Gpm, 150Psi, 16Vdc; Flow Rate Min Omega - 63AH6264 - Newark, An Avnet Company
Chicago, IL, United States
Turbine Meter, 20Gpm, 150Psi, 16Vdc; Flow Rate Min Omega
63AH6264
Turbine Meter, 20Gpm, 150Psi, 16Vdc; Flow Rate Min Omega 63AH6264
TURBINE METER, 20GPM, 150PSI, 16VDC; Flow Rate Min:0.22GPM (US); Flow Rate Max:20GPM (US); Pressure Max:150psi; Supply Voltage DC Min:6VDC; Supply Voltage DC Max:16VDC; Accuracy %:1.5%; Port Size:19.05mm

TURBINE METER, 20GPM, 150PSI, 16VDC; Flow Rate Min:0.22GPM (US); Flow Rate Max:20GPM (US); Pressure Max:150psi; Supply Voltage DC Min:6VDC; Supply Voltage DC Max:16VDC; Accuracy %:1.5%; Port Size:19.05mm

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Liquid Flow Meters Liquid Flow Meters
Product Number 5880-FTB-4107A-ND 63AH6264
Product Name Flow Sensors - Industrial Turbine Meter, 20Gpm, 150Psi, 16Vdc; Flow Rate Min Omega
Product Standards RoHS
Operating Temperature 194 F (90 C)
Process Media Type Liquid Liquid
Operating Pressure 150 psi (106 m H2O)
Unlock Full Specs
to access all available technical data

Similar Products

Process Cooling Water Stick - PCWR075BEPS-PV - Plast-O-Matic Valves, Inc.
Specs
Additional Variables Measured Temperature (optional feature)
Process Media Type Liquid
Meter Type Volumetric Flow Meter
View Details
TRA Ultrasonic Flow Meter for Liquid -  - Aichi Tokei Denki Co., Ltd.
Aichi Tokei Denki Co., Ltd.
Specs
Meter Technology Ultrasonic
Process Media Type Liquid
Operating Pressure 1450 psi (1021 m H2O)
View Details
Ultrasonic Flow Meter - PCE-TDS 200 SM - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Meter Technology Ultrasonic
Operating Temperature -22 to 320 F (-30 to 160 C)
Process Media Type Liquid
View Details
Flow Switch - TELEFLO® Model 816BC - Kaydon Filtration Corporation
Kaydon Filtration Corporation
Specs
Operating Temperature -10 to 200 F (-23 to 93 C)
Process Media Type Liquid
Meter Type Volumetric Flow Meter
View Details