Specifically designed for water billing applications, OMEGA’s FTB-4000 flowmeters are highly accurate and feature tamper-resistant, non-resettable totalizers. The large faces are easy to read. Optional reed relay scaled pulse outputs allow for remote totalization (1.8 m (6 ft) of cable included). The pulse output option is factory installed and must be requested at the time of order. All FTB flowmeters feature built-in strainers, trickle flow indication and are shipped complete with locking nuts and coupling pieces.
| OMEGA Engineering, Inc. | |
|---|---|
| Product Category | Liquid Flow Meters |
| Product Number | FTB-4000 / FTB-4100 |
| Product Name | Turbine Meter For Water Totalization |
| Meter Technology | Turbine |
| Features | Recorder / Totalizer Functions |
| Process Media Type | Liquid |
| Operating Pressure | 150 psi (106 m H2O) |
| Media Temperature | 194 F (90 C) |