OMEGA ENGINEERING, INC.
FTB-36 -- TURBINE METER-OIL 2 NPT OMEGA
OMEGA Engineering, Inc.
Turbine Meter-Oil 2 Npt Omega
FTB-36
Description
TURBINE METER-OIL 2" NPT
Description
TURBINE METER-OIL 2" NPT
Technical Specifications
|
Product Category
|
Electronic Cooling Fans |
|
Product Number
|
63AH6249 |
|
Product Name
|
Turbine Meter-Oil 2 Npt Omega |
|
Application
|
Industrial/Commercial Fans and Blowers
|
Unlock Full Specs
to access all available technical data
Similar Products
Application
Industrial/Commercial Fans and Blowers
Blower/Fan Type
Centrifugal Blower (radial)
Thickness/Length
0.28 to 1.26 inch (7 to 32 mm)
View Details
Hammond Manufacturing Company Inc.
Application
Industrial/Commercial Fans and Blowers
Nominal Voltage
24 volts
Nominal Power
5 watts
View Details
Application
Industrial/Commercial Fans and Blowers
Maximum Air Flow
55.48 SCFM (94.3 m³/hr)
Blower/Fan Type
Axial Fan
View Details
Application
Industrial/Commercial Fans and Blowers
View Details