OMEGA Engineering, Inc. Ball Bearing Turbine Flowmeter FTB-200

Description
OMEGA® FTB-201 Series turbine meters have male flared-end fittings for easy connections. They are built to meet the performance requirements of MS 33656, though they do not carry a military specification. These units come with a mating 2-wire connector and can be supplied with the integrally mounted signal conditioners shown on page F-59 to provide 4 to 20 mA, 0 to 5V, and factored pulse outputs.
Description
OMEGA® FTB-201 Series turbine meters have male flared-end fittings for easy connections. They are built to meet the performance requirements of MS 33656, though they do not carry a military specification. These units come with a mating 2-wire connector and can be supplied with the integrally mounted signal conditioners shown on page F-59 to provide 4 to 20 mA, 0 to 5V, and factored pulse outputs.

Suppliers

Company
Product
Description
Supplier Links
Ball Bearing Turbine Flowmeter - FTB-200 - OMEGA Engineering, Inc.
Norwalk, CT, USA
Ball Bearing Turbine Flowmeter
FTB-200
Ball Bearing Turbine Flowmeter FTB-200
OMEGA® FTB-201 Series turbine meters have male flared-end fittings for easy connections. They are built to meet the performance requirements of MS 33656, though they do not carry a military specification. These units come with a mating 2-wire connector and can be supplied with the integrally mounted signal conditioners shown on page F-59 to provide 4 to 20 mA, 0 to 5V, and factored pulse outputs.

OMEGA® FTB-201 Series turbine meters have male flared-end fittings for easy connections. They are built to meet the performance requirements of MS 33656, though they do not carry a military specification. These units come with a mating 2-wire connector and can be supplied with the integrally mounted signal conditioners shown on page F-59 to provide 4 to 20 mA, 0 to 5V, and factored pulse outputs.

Buy Now

Technical Specifications

  OMEGA Engineering, Inc.
Product Category Liquid Flow Meters
Product Number FTB-200
Product Name Ball Bearing Turbine Flowmeter
Meter Technology Turbine
Approvals NIST
Product Standards RoHS
Operating Temperature -450 to 450 F (-268 to 232 C)
Process Media Type Liquid
Unlock Full Specs
to access all available technical data

Similar Products

Wedge meterflow element - FPD470P - ABB Measurement & Analytics
ABB Measurement & Analytics
Specs
Process Media Type Liquid; Gas; Steam
Pipe Diameter 1.00 to 24.00 inch (25.4 to 610 mm)
Mounting In-line
View Details
Process Cooling Water Stick - PCWR100BVT-PV - Plast-O-Matic Valves, Inc.
Specs
Additional Variables Measured Temperature (optional feature)
Process Media Type Liquid
Meter Type Volumetric Flow Meter
View Details
Roots Flow Meter - HRF - Holykell Technology Company Limited
Holykell Technology Company Limited
Specs
Process Media Type Liquid
View Details
Flow Switch - TELEFLO® Model 816BC - Kaydon Filtration Corporation
Kaydon Filtration Corporation
Specs
Operating Temperature -10 to 200 F (-23 to 93 C)
Process Media Type Liquid
Meter Type Volumetric Flow Meter
View Details