TURBINE FLOW METER, ECONOMICAL,
LIQUID FLOW SENSOR, 681LPM, 5000PSI; Flow Rate Min:56.8l/min; Flow Rate Max:681l/min; Pressure Max:5000psi; Supply Voltage DC Min:-; Supply Voltage DC Max:-; Accuracy %:1%; Port Size:38.1mm; Product Range:FTB-1400 Series RoHS Compliant: Yes
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Flow Meters | Liquid Flow Meters |
| Product Number | 5880-FTB-1431-AMP-ND | 78Y4016 |
| Product Name | Flow Sensors - Industrial | Liquid Flow Sensor, 681Lpm, 5000Psi; Flow Rate Min Omega |
| Product Standards | RoHS | RoHS |
| Process Media Type | Liquid | |
| Operating Pressure | 5000 psi (3519 m H2O) |