OMEGA Engineering, Inc. Flow Sensors - Industrial FTB-1422-AMP

Description
TURBINE FLOW METER, ECONOMICAL,
Request a Quote Datasheet
Description
TURBINE FLOW METER, ECONOMICAL,
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Flow Sensors - Industrial - 5880-FTB-1422-AMP-ND - DigiKey
Thief River Falls, MN, United States
Flow Sensors - Industrial
5880-FTB-1422-AMP-ND
Flow Sensors - Industrial 5880-FTB-1422-AMP-ND
TURBINE FLOW METER, ECONOMICAL,

TURBINE FLOW METER, ECONOMICAL,

Buy Now Datasheet
Liquid Flow Sensor, 28Lpm, 5000Psi; Flow Rate Min Omega - 78Y4015 - Newark, An Avnet Company
Chicago, IL, United States
Liquid Flow Sensor, 28Lpm, 5000Psi; Flow Rate Min Omega
78Y4015
Liquid Flow Sensor, 28Lpm, 5000Psi; Flow Rate Min Omega 78Y4015
LIQUID FLOW SENSOR, 28LPM, 5000PSI; Flow Rate Min:2.8l/min; Flow Rate Max:28l/min; Pressure Max:5000psi; Supply Voltage DC Min:-; Supply Voltage DC Max:-; Accuracy %:1%; Port Size:25.4mm; Product Range:FTB-1400 Series RoHS Compliant: Yes

LIQUID FLOW SENSOR, 28LPM, 5000PSI; Flow Rate Min:2.8l/min; Flow Rate Max:28l/min; Pressure Max:5000psi; Supply Voltage DC Min:-; Supply Voltage DC Max:-; Accuracy %:1%; Port Size:25.4mm; Product Range:FTB-1400 Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Flow Meters Liquid Flow Meters
Product Number 5880-FTB-1422-AMP-ND 78Y4015
Product Name Flow Sensors - Industrial Liquid Flow Sensor, 28Lpm, 5000Psi; Flow Rate Min Omega
Product Standards RoHS RoHS
Process Media Type Liquid
Operating Pressure 5000 psi (3519 m H2O)
Unlock Full Specs
to access all available technical data

Similar Products

PETRO 3003 CHEM - chemical-delivery - BARTEC
Specs
Operating Temperature 0 F (-18 C)
Process Media Type Liquid
Liquid Volumetric Flow Rate 2.64 to 264.00 GPM (10 to 1000 L/min)
View Details
Ultrasonic Custody Transfer Liquid Flow Meter - Sentinel LCT8 - Panametrics
Specs
Meter Technology Ultrasonic
Operating Temperature -40 to 140 F (-40 to 60 C)
Process Media Type Liquid
View Details
Measurement - Flow - variable-area-Flow-meter - 198801896 - Georg Fischer Piping Systems Ltd
Specs
Process Media Type Liquid
Meter Type Volumetric Flow Meter
Liquid Volumetric Flow Rate 0.07 to 0.66 GPM (0.2500 to 2.5 L/min)
View Details
Compact Integral Orifice Flowmeter - IOMaster FPD510 - ABB Measurement & Analytics
Specs
Meter Technology Orifice Plates
Features Multi-insertion
Approvals ANSI, NP, NACE
View Details