FLOW METER, 6-60LPM, 5000PSI, 1 NPT, 28V; Flow Rate Min:6l/min; Flow Rate Max:60l/min; Pressure Max:5000psi; Supply Voltage DC Min:10V; Supply Voltage DC Max:28V; Accuracy %:1%; Port Size:1"; Product Range:FTB-1300 Series RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Liquid Flow Meters |
| Product Number | 63AH6171 |
| Product Name | Flow Meter, 6-60Lpm, 5000Psi, 1 Npt, 28V; Flow Rate Min Omega |
| Product Standards | RoHS |
| Process Media Type | Liquid |
| Operating Pressure | 5000 psi (3519 m H2O) |