OMEGA Engineering, Inc. TFE Turbine Meter FTB-1200

Description
All wetted parts of OMEGA’s FTB-1200 Series turbine meters are TFE including liner in the flowmeter housing. Magnets are embedded in the TFE blades of the rotor assembly. Within the turbine flowmeter, the flowing medium engages a vaned rotor causing it to rotate at an angular velocity proportional to the flowrate. The pickup coil senses the spinning motion of the rotor through the housing and converts it into a pulsing electrical signal. Totalling the pulsing electrical signal directly yields to the total flow, while the frequency is linearly related to the flowrate. Sleeve-type bearing, rotor, cones and flow straightening sections are made of machined TFE . 150# ANSI flange size available in sizes from 1 /4 to 3". The TFE series offers a linearity of ±1% of reading and a repeatability of ±0.1% of reading.
Description
All wetted parts of OMEGA’s FTB-1200 Series turbine meters are TFE including liner in the flowmeter housing. Magnets are embedded in the TFE blades of the rotor assembly. Within the turbine flowmeter, the flowing medium engages a vaned rotor causing it to rotate at an angular velocity proportional to the flowrate. The pickup coil senses the spinning motion of the rotor through the housing and converts it into a pulsing electrical signal. Totalling the pulsing electrical signal directly yields to the total flow, while the frequency is linearly related to the flowrate. Sleeve-type bearing, rotor, cones and flow straightening sections are made of machined TFE . 150# ANSI flange size available in sizes from 1 /4 to 3". The TFE series offers a linearity of ±1% of reading and a repeatability of ±0.1% of reading.

Suppliers

Company
Product
Description
Supplier Links
TFE Turbine Meter - FTB-1200 - OMEGA Engineering, Inc.
Norwalk, CT, USA
TFE Turbine Meter
FTB-1200
TFE Turbine Meter FTB-1200
All wetted parts of OMEGA’s FTB-1200 Series turbine meters are TFE including liner in the flowmeter housing. Magnets are embedded in the TFE blades of the rotor assembly. Within the turbine flowmeter, the flowing medium engages a vaned rotor causing it to rotate at an angular velocity proportional to the flowrate. The pickup coil senses the spinning motion of the rotor through the housing and converts it into a pulsing electrical signal. Totalling the pulsing electrical signal directly yields to the total flow, while the frequency is linearly related to the flowrate. Sleeve-type bearing, rotor, cones and flow straightening sections are made of machined TFE . 150# ANSI flange size available in sizes from 1 /4 to 3". The TFE series offers a linearity of ±1% of reading and a repeatability of ±0.1% of reading.

All wetted parts of OMEGA’s FTB-1200 Series turbine meters are TFE including liner in the flowmeter housing. Magnets are embedded in the TFE blades of the rotor assembly. Within the turbine flowmeter, the flowing medium engages a vaned rotor causing it to rotate at an angular velocity proportional to the flowrate. The pickup coil senses the spinning motion of the rotor through the housing and converts it into a pulsing electrical signal. Totalling the pulsing electrical signal directly yields to the total flow, while the frequency is linearly related to the flowrate. Sleeve-type bearing, rotor, cones and flow straightening sections are made of machined TFE . 150# ANSI flange size available in sizes from 1 /4 to 3". The TFE series offers a linearity of ±1% of reading and a repeatability of ±0.1% of reading.

Buy Now

Technical Specifications

  OMEGA Engineering, Inc.
Product Category Liquid Flow Meters
Product Number FTB-1200
Product Name TFE Turbine Meter
Meter Technology Turbine
Approvals NIST
Product Standards RoHS
Process Media Type Liquid
Operating Pressure 150 psi (106 m H2O)
Unlock Full Specs
to access all available technical data

Similar Products

Ultrasonic Clamp-On Liquid Flow Meter - DigitalFlow DF868 - Panametrics
Specs
Meter Technology Ultrasonic
Features Recorder / Totalizer Functions (optional feature)
Operating Temperature -4 to 131 F (-20 to 55 C)
View Details
Ultrasonic Flow Meter - PCE-TDS 200 SM - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Meter Technology Ultrasonic
Operating Temperature -22 to 320 F (-30 to 160 C)
Process Media Type Liquid
View Details
Propeller Flow Meters - Best Selling Propeller Meter in the U.S., MC001 - McCrometer, Inc.
Specs
Meter Technology Turbine
Features Recorder / Totalizer Functions
Process Media Type Liquid
View Details
Flow Sensors - Industrial - 2171-SFAW-32-X-E-PNLK-PNVBA-M12-ND - DigiKey
Specs
Operating Temperature 32 to 122 F (0 to 50 C)
Process Media Type Liquid
View Details