OMEGA Engineering, Inc. Subminiature Coupling, 10/pk1 Each= 1 Pa Omega FT-SMF-M3

Description
SUBMINIATURE COUPLING, 10/PK1 EACH= 1 PA
Description
SUBMINIATURE COUPLING, 10/PK1 EACH= 1 PA

Suppliers

Company
Product
Description
Supplier Links
Subminiature Coupling, 10/pk1 Each= 1 Pa Omega - 63AH5929 - Newark, An Avnet Company
Chicago, IL, United States
Subminiature Coupling, 10/pk1 Each= 1 Pa Omega
63AH5929
Subminiature Coupling, 10/pk1 Each= 1 Pa Omega 63AH5929
SUBMINIATURE COUPLING, 10/PK1 EACH= 1 PA

SUBMINIATURE COUPLING, 10/PK1 EACH= 1 PA

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electronic Cooling Fans
Product Number 63AH5929
Product Name Subminiature Coupling, 10/pk1 Each= 1 Pa Omega
Application Industrial/Commercial Fans and Blowers
Unlock Full Specs
to access all available technical data

Similar Products

Type 7F.30 - Filter fan - 7F3082305700 - Finder S.p.A. con unico socio
Finder S.p.A. con unico socio
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 388 to 412 SCFM (660 to 700 m³/hr)
Nominal Power 106 to 120 watts
View Details
Emi/rfi Power Line Filters Qualtek Electronics - 17B7316 - Newark, An Avnet Company
Specs
Application Industrial/Commercial Fans and Blowers
View Details
Axial Fan - 125DM 12 VDC - Rosenberg USA
Specs
Application Industrial/Commercial Fans and Blowers; Military/Aerospace Fans and Blowers
Maximum Air Flow 83 SCFM (141 m³/hr)
Maximum Sound Level 38 dbA
View Details