OMEGA Engineering, Inc. Fittings, Couplings, and Distributors FT-LC240-04

Description
QUICK COUPLING INSERT, PLUG, THR
Request a Quote Datasheet
Description
QUICK COUPLING INSERT, PLUG, THR
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fittings, Couplings, and Distributors - 5880-FT-LC240-04-ND - DigiKey
Thief River Falls, MN, United States
Fittings, Couplings, and Distributors
5880-FT-LC240-04-ND
Fittings, Couplings, and Distributors 5880-FT-LC240-04-ND
QUICK COUPLING INSERT, PLUG, THR

QUICK COUPLING INSERT, PLUG, THR

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Rigid Couplings
Product Number 5880-FT-LC240-04-ND
Product Name Fittings, Couplings, and Distributors
Material Brass
Unlock Full Specs
to access all available technical data

Similar Products

CPX2:Two-Piece Clamp Style Rigid Coupling Without Keyway -  - Hangzhou Chinabase Machinery Co., Ltd.
Specs
Design Two Piece Clamping Style
Material Stainless Steel
Units English Design Arrangement
View Details
Rigid coupling with bores of 0.25 / 0.25
Specs
Material Stainless Steel; 303 Stainless / None
Units English Design Arrangement
Bore 1 0.2500 inch (6.35 mm)
View Details
1/4
Keystone Electronics Corp.
Specs
Design One Piece Clamping Style
Material Brass
O.D. 0.5000 inch (12.7 mm)
View Details
Coupling piece - KSG-M12X1,25 - Festo Corporation
Specs
Design One Piece Set Screw Design
Units Metric Design Arrangement
Weight 0.9633 lbs (0.4369 kg)
View Details