OMEGA Engineering, Inc. Fittings, Couplings, and Distributors FT-LC200-06

Description
FERRULESS POLYTUBE QUICK COUPLIN
Request a Quote Datasheet
Description
FERRULESS POLYTUBE QUICK COUPLIN
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fittings, Couplings, and Distributors - 5880-FT-LC200-06-ND - DigiKey
Thief River Falls, MN, United States
Fittings, Couplings, and Distributors
5880-FT-LC200-06-ND
Fittings, Couplings, and Distributors 5880-FT-LC200-06-ND
FERRULESS POLYTUBE QUICK COUPLIN

FERRULESS POLYTUBE QUICK COUPLIN

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Rigid Couplings
Product Number 5880-FT-LC200-06-ND
Product Name Fittings, Couplings, and Distributors
Material Nickel Plated Brass
Unlock Full Specs
to access all available technical data

Similar Products

MCPC1:One-Piece Clamp Style Rigid Coupling with Keyway -  - Hangzhou Chinabase Machinery Co., Ltd.
Hangzhou Chinabase Machinery Co., Ltd.
Specs
Design One Piece Set Screw Design
Features Keyway
Material Stainless Steel
View Details
Stainless Steel / Precision Gear & Dial Hub, 0.1248
Specs
Bore 1 0.1248 inch (3.17 mm)
View Details
1/4
Keystone Electronics Corp.
Specs
Design One Piece Clamping Style
Material Brass
O.D. 0.5000 inch (12.7 mm)
View Details
Coupling piece - KSZ-M10X1,25 - Festo Corporation
Specs
Design One Piece Set Screw Design
Units Metric Design Arrangement
Weight 0.2362 lbs (0.1071 kg)
View Details