OMEGA ENGINEERING, INC.
FT-6157 -- BRASS ADAPTER OMEGA
OMEGA Engineering, Inc.
Brass Adapter Omega
FT-6157
Description
BRASS ADAPTER
Description
BRASS ADAPTER
Technical Specifications
|
Product Category
|
Electronic Cooling Fans |
|
Product Number
|
63AH6122 |
|
Product Name
|
Brass Adapter Omega |
|
Application
|
Industrial/Commercial Fans and Blowers
|
Unlock Full Specs
to access all available technical data
Similar Products
Application
Industrial/Commercial Fans and Blowers
Maximum Air Flow
108 SCFM (184 m³/hr)
Blower/Fan Type
Axial Fan
View Details
Pelonis Technologies, Inc.
Application
Industrial/Commercial Fans and Blowers
Nominal Voltage
24 volts
Running Current
6.3 amps
View Details
Qualtek Electronics Corp.
Application
Industrial/Commercial Fans and Blowers
Maximum Air Flow
7 SCFM (11.9 m³/hr)
Maximum Static Pressure
0.1700 in H2O (0.3176 Torr)
View Details
2 suppliers
Application
Industrial/Commercial Fans and Blowers
Maximum Air Flow
10038 SCFM (17062 m³/hr)
Maximum Sound Level
95 dbA
View Details