FLOW SWITCH, 0.25GPM, 100PSI, 3/4 NPT; Flow Rate Min:-; Flow Rate Max:0.25GPM (US); Pressure Max:100psi; Supply Voltage DC Min:-; Supply Voltage DC Max:-; Accuracy %:20%; Port Size:0.75"; Product Range:FSW500 Series RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Liquid Flow Meters |
| Product Number | 63AC8373 |
| Product Name | Flow Switch, 0.25Gpm, 100Psi, 3/4 Npt; Flow Rate Min Omega |
| Product Standards | RoHS |
| Process Media Type | Liquid |
| Operating Pressure | 100 psi (70.38 m H2O) |