The FSW500 offers low cost flow monitoring with a variety of switch actuation points and low pressure drop. All wetted parts are polypropylene or stainless steel, making this switch ideal for a wide range of chemical and temperature requirements. The FSW500 is ideal for equipment cooling including welders, lasers, etc. A J-box version with a 5 amp relay is also available.
| OMEGA Engineering, Inc. | |
|---|---|
| Product Category | Volumetric Liquid Flow Switches |
| Product Number | FSW500 |
| Product Name | Low Cost Flow Monitoring Unit |
| Meter Type | Volumetric Flow Meter |
| Product Standards | RoHS |
| Operating Temperature | ? to 212 F (? to 100 C) |
| Pipe Diameter | 0.75 inch (19.05 mm) |
| Mounting | In-line |