OMEGA ENGINEERING, INC.
FSW-9512 -- 24VDC 1 1/2 TRI-GRIP OMEGA
OMEGA Engineering, Inc.
24Vdc 1 1/2 Tri-Grip Omega
FSW-9512
Description
24VDC 1 1/2 TRI-GRIP
Description
24VDC 1 1/2 TRI-GRIP
Technical Specifications
|
Product Category
|
Electronic Cooling Fans |
|
Product Number
|
63AH5245 |
|
Product Name
|
24Vdc 1 1/2 Tri-Grip Omega |
|
Application
|
Industrial/Commercial Fans and Blowers
|
Unlock Full Specs
to access all available technical data
Similar Products
Application
Industrial/Commercial Fans and Blowers
Maximum Air Flow
54.95 SCFM (93.4 m³/hr)
Blower/Fan Type
Axial Fan
View Details
Finder S.p.A. con unico socio
Application
Industrial/Commercial Fans and Blowers
Operating Temperature
5 to 131 F (-15 to 55 C)
View Details
Application
Industrial/Commercial Fans and Blowers
Maximum Air Flow
2750 SCFM (4674 m³/hr)
Maximum Static Pressure
0.0 in H2O (0.0 Torr)
View Details
Hammond Manufacturing Company Inc.
Application
Industrial/Commercial Fans and Blowers
View Details