OMEGA ENGINEERING, INC.
FSW-9212 -- 24VDC FLW XMTR & SWITCH OMEGA
OMEGA Engineering, Inc.
24Vdc Flw Xmtr & Switch Omega
FSW-9212
Description
24VDC FLW XMTR & SWITCH
Description
24VDC FLW XMTR & SWITCH
Technical Specifications
|
Product Category
|
Electronic Cooling Fans |
|
Product Number
|
63AH5243 |
|
Product Name
|
24Vdc Flw Xmtr & Switch Omega |
|
Application
|
Industrial/Commercial Fans and Blowers
|
Unlock Full Specs
to access all available technical data
Similar Products
Application
Industrial/Commercial Fans and Blowers
Blower/Fan Type
Centrifugal Blower (radial)
Thickness/Length
0.28 to 1.26 inch (7 to 32 mm)
View Details
Hammond Manufacturing Company Inc.
Application
Industrial/Commercial Fans and Blowers
Thickness/Length
15.51 inch (394 mm)
View Details
Finder S.p.A. con unico socio
Application
Industrial/Commercial Fans and Blowers
Maximum Air Flow
388 to 412 SCFM (660 to 700 m³/hr)
Nominal Power
110 to 140 watts
View Details
Application
Industrial/Commercial Fans and Blowers
Maximum Air Flow
3850 SCFM (6544 m³/hr)
Maximum Static Pressure
0.0 in H2O (0.0 Torr)
View Details