The FSW-9000 Series is a flow switch monitor that measures the velocity of the flow. It is ideal for use in measurement and control liquid applications. The FSW-9000 Series provides two output options: a 4 to 20mA analog output and a PNP/NPN output. For the 4 to 20 mA output, the electronics’ module converts the signal from the probe to a 4 to 20 mA analog output, which can be used to indicate flow rate. For the PNP/NPN output, the measured flow rate is compared to the setpoint value selected by the user and the switch changes state once the setpoint value has been achieved. The FSW-9000 Series microprocessor based electronics and unique self-calibration program gives the flow switch superior temperature compensation, a fast response time (adjustable from 3 to 10 seconds) and increased long term switch point stability. Even in the event of a power failure, the calibration program will store values for maximum and minimum flows for up to 10 years. A chain of 8 LED’s gives the user a visual indication of the flow rate as well as setpoint status, and one di-chromatic LED indicates switch point status. In addition, if there is a problem with the unit, the 8 LED’s will flash continuously providing troubleshooting information. The conical shape of the sensor’s tip means that the probe can be installed at almost any angle in the pipe and that if the probe is misaligned, accuracy will not be affected. The sensing element and connection of the FSW-9000 Series are made with 316 SS and the standard enclosure is glass-fillednylon.
| OMEGA Engineering, Inc. | |
|---|---|
| Product Category | Velocity Flow Switches |
| Product Number | FSW-9000 |
| Product Name | Liquid Flow Transmitter and Switch |
| Features | Sanitary Applications Rated |
| Product Standards | RoHS |
| Operating Temperature | -4 to 140 F (-20 to 60 C) |
| Pipe Diameter | 0.50 to 0.75 inch (12.7 to 19.05 mm) |
| Mounting | In-line |