OMEGA ENGINEERING, INC.
FSW-50-HST -- INDUST.FLOW SWITCH 1 OMEGA
OMEGA Engineering, Inc.
Indust.flow Switch 1 Omega
FSW-50-HST
Description
INDUST.FLOW SWITCH 1"
Description
INDUST.FLOW SWITCH 1"
Technical Specifications
|
Product Category
|
Electronic Cooling Fans |
|
Product Number
|
63AH5218 |
|
Product Name
|
Indust.flow Switch 1 Omega |
|
Application
|
Industrial/Commercial Fans and Blowers
|
Unlock Full Specs
to access all available technical data
Similar Products
Application
Industrial/Commercial Fans and Blowers
Maximum Air Flow
52.95 SCFM (90 m³/hr)
Nominal Power
3 watts
View Details
Pelonis Technologies, Inc.
Application
Industrial/Commercial Fans and Blowers
Nominal Voltage
12 volts
Running Current
14 amps
View Details
Application
Industrial/Commercial Fans and Blowers; Military/Aerospace Fans and Blowers
Maximum Air Flow
147 SCFM (250 m³/hr)
Maximum Sound Level
51 dbA
View Details