OMEGA Engineering, Inc. Paddle Type Liquid Flow Switch FSW-25

Description
The FSW-25 flow switch utilizes the force of liquid flow to propel its paddle and to detect the incoming flow or movement of the existing liquid in the pipe. In static liquid or no liquid, the spring is in expanded and presses the magnet downward. The reed switch is normally open. As flow occurs and the paddle is raised at an upward angle of 20 to 30 degrees (or more), the paddle will push the magnet upward to actuate the reed switch which then closes the circuit. The length of the paddle can be adjusted to the diameter of the pipe. 1" trim size can only be used with metal pipes.
Request a Quote Datasheet
Description
The FSW-25 flow switch utilizes the force of liquid flow to propel its paddle and to detect the incoming flow or movement of the existing liquid in the pipe. In static liquid or no liquid, the spring is in expanded and presses the magnet downward. The reed switch is normally open. As flow occurs and the paddle is raised at an upward angle of 20 to 30 degrees (or more), the paddle will push the magnet upward to actuate the reed switch which then closes the circuit. The length of the paddle can be adjusted to the diameter of the pipe. 1" trim size can only be used with metal pipes.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Paddle Type Liquid Flow Switch - FSW-25 - OMEGA Engineering, Inc.
Norwalk, CT, USA
Paddle Type Liquid Flow Switch
FSW-25
Paddle Type Liquid Flow Switch FSW-25
The FSW-25 flow switch utilizes the force of liquid flow to propel its paddle and to detect the incoming flow or movement of the existing liquid in the pipe. In static liquid or no liquid, the spring is in expanded and presses the magnet downward. The reed switch is normally open. As flow occurs and the paddle is raised at an upward angle of 20 to 30 degrees (or more), the paddle will push the magnet upward to actuate the reed switch which then closes the circuit. The length of the paddle can be adjusted to the diameter of the pipe. 1" trim size can only be used with metal pipes.

The FSW-25 flow switch utilizes the force of liquid flow to propel its paddle and to detect the incoming flow or movement of the existing liquid in the pipe. In static liquid or no liquid, the spring is in expanded and presses the magnet downward. The reed switch is normally open.
As flow occurs and the paddle is raised at an upward angle of 20 to 30 degrees (or more), the paddle will push the magnet upward to actuate the reed switch which then closes the circuit.
The length of the paddle can be adjusted to the diameter of the pipe. 1" trim size can only be used with metal pipes.

Buy Now
Flow Sensors - Industrial - 5880-FSW-25-ND - DigiKey
Thief River Falls, MN, United States
Flow Sensors - Industrial
5880-FSW-25-ND
Flow Sensors - Industrial 5880-FSW-25-ND
SENSOR FLOW LIQ

SENSOR FLOW LIQ

Buy Now Datasheet

Technical Specifications

  OMEGA Engineering, Inc. DigiKey
Product Category Liquid Flow Meters Liquid Flow Meters
Product Number FSW-25 5880-FSW-25-ND
Product Name Paddle Type Liquid Flow Switch Flow Sensors - Industrial
Meter Technology Paddlewheel
Operating Temperature -22 to 302 F (-30 to 150 C) -22 to 302 F (-30 to 150 C)
Process Media Type Liquid Liquid
Operating Pressure 355 psi (250 m H2O)
Media Temperature 302 F (150 C)
Unlock Full Specs
to access all available technical data

Similar Products

Electromagnetic Flow Meters, FPI Mag® Insertion Magnetic Flow Meter - The Original Hot Tap Full Profile Insertion Mag Meter, FPIP3K - McCrometer, Inc.
Specs
Meter Technology Electromagnetic
Features Multi-insertion
Process Media Type Liquid
View Details
CX Capacitive Electromagnetic Flowsensor -  - Aichi Tokei Denki Co., Ltd.
Specs
Meter Technology Electromagnetic
Process Media Type Liquid
Operating Pressure 0.0 to 145 psi (0.0 to 102 m H2O)
View Details
Flow Sensors - 256578 - RS Components, Ltd.
RS Components, Ltd.
Specs
Process Media Type Liquid
Operating Pressure 145 psi (102 m H2O)
Gas Volumetric Flow Rate 0.1059 to 0.2119 SCFM (0.1801 to 0.3601 m³/hr)
View Details
Measurement - Flow - magmeters - 159001980 - Georg Fischer Piping Systems Ltd
Georg Fischer Piping Systems Ltd
Specs
Meter Technology Electromagnetic
Process Media Type Liquid
Meter Type Volumetric Flow Meter
View Details