OMEGA Engineering, Inc. Flow Switch, 1892.71Lpm, 200 Psi, 1; Flow Rate Min Omega FSW-160

Description
FLOW SWITCH, 1892.71LPM, 200 PSI, 1"; Flow Rate Min:15.14l/min; Flow Rate Max:1892.71l/min; Pressure Max:200psi; Supply Voltage DC Min:-; Supply Voltage DC Max:-; Accuracy %:1%; Port Size:1"; Product Range:FSW-100 Series RoHS Compliant: Yes
Datasheet
Description
FLOW SWITCH, 1892.71LPM, 200 PSI, 1"; Flow Rate Min:15.14l/min; Flow Rate Max:1892.71l/min; Pressure Max:200psi; Supply Voltage DC Min:-; Supply Voltage DC Max:-; Accuracy %:1%; Port Size:1"; Product Range:FSW-100 Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Flow Switch, 1892.71Lpm, 200 Psi, 1; Flow Rate Min Omega - 63AH5201 - Newark, An Avnet Company
Chicago, IL, United States
Flow Switch, 1892.71Lpm, 200 Psi, 1; Flow Rate Min Omega
63AH5201
Flow Switch, 1892.71Lpm, 200 Psi, 1; Flow Rate Min Omega 63AH5201
FLOW SWITCH, 1892.71LPM, 200 PSI, 1"; Flow Rate Min:15.14l/min; Flow Rate Max:1892.71l/min; Pressure Max:200psi; Supply Voltage DC Min:-; Supply Voltage DC Max:-; Accuracy %:1%; Port Size:1"; Product Range:FSW-100 Series RoHS Compliant: Yes

FLOW SWITCH, 1892.71LPM, 200 PSI, 1"; Flow Rate Min:15.14l/min; Flow Rate Max:1892.71l/min; Pressure Max:200psi; Supply Voltage DC Min:-; Supply Voltage DC Max:-; Accuracy %:1%; Port Size:1"; Product Range:FSW-100 Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Liquid Flow Meters
Product Number 63AH5201
Product Name Flow Switch, 1892.71Lpm, 200 Psi, 1; Flow Rate Min Omega
Product Standards RoHS
Process Media Type Liquid
Operating Pressure 200 psi (141 m H2O)
Unlock Full Specs
to access all available technical data

Similar Products

Wedge meterflow element - FPD470C - ABB Measurement & Analytics
ABB Measurement & Analytics
Specs
Process Media Type Liquid; Gas; Steam
Pipe Diameter 0.50 to 24.00 inch (12.7 to 610 mm)
Mounting In-line
View Details
PETRO 3003 TIGER - 355131 - BARTEC
Specs
Process Media Type Liquid
View Details
Flow Control Packages -  - Asahi/America, Inc.
Asahi/America, Inc.
Specs
Meter Technology Ultrasonic
Process Media Type Liquid
Operating Pressure 14.5 to 43.5 psi (10.2 to 30.61 m H2O)
View Details
Fuel Flow Meter - 01A Series - Assured Automation
Specs
Meter Technology Turbine
Features Programmable; Recorder / Totalizer Functions
Operating Temperature 14 to 130 F (-10 to 54 C)
View Details