OMEGA ENGINEERING, INC.
FSW-131-NC -- BRASS FLW SWTCH NC RELAY OMEGA
OMEGA Engineering, Inc.
Brass Flw Swtch Nc Relay Omega
FSW-131-NC
Description
BRASS FLW SWTCH NC RELAY
Description
BRASS FLW SWTCH NC RELAY
Technical Specifications
|
Product Category
|
Electronic Cooling Fans |
|
Product Number
|
63AH5176 |
|
Product Name
|
Brass Flw Swtch Nc Relay Omega |
|
Application
|
Industrial/Commercial Fans and Blowers
|
Unlock Full Specs
to access all available technical data
Similar Products
Application
Industrial/Commercial Fans and Blowers
Maximum Air Flow
56.5 SCFM (96.04 m³/hr)
Nominal Voltage
24 volts
View Details
Hammond Manufacturing Company Inc.
Application
Industrial/Commercial Fans and Blowers
Nominal Voltage
24 volts
Nominal Power
5 watts
View Details
Application
Industrial/Commercial Fans and Blowers
Blower/Fan Type
Axial Fan
Thickness/Length
0.98 to 1.50 inch (25 to 38 mm)
View Details
Application
Industrial/Commercial Fans and Blowers
Maximum Air Flow
110 SCFM (187 m³/hr)
Maximum Sound Level
49 dbA
View Details