OMEGA Engineering, Inc. Insulating Sleeve, 6.6Mm Od, 1000Pc; Sleeving / Tubing Type Omega FS-260-8-1000

Description
INSULATING SLEEVE, 6.6MM OD, 1000PC; Sleeving / Tubing Type:Insulating; Sleeving Material:Steatite; Sleeving Colour:-; Internal Diameter:-; Length - Metric:6.6mm; Length - Imperial:0.26"; Product Range:- RoHS Compliant: Yes
Datasheet
Description
INSULATING SLEEVE, 6.6MM OD, 1000PC; Sleeving / Tubing Type:Insulating; Sleeving Material:Steatite; Sleeving Colour:-; Internal Diameter:-; Length - Metric:6.6mm; Length - Imperial:0.26"; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Insulating Sleeve, 6.6Mm Od, 1000Pc; Sleeving / Tubing Type Omega - 31AC5399 - Newark, An Avnet Company
Chicago, IL, United States
Insulating Sleeve, 6.6Mm Od, 1000Pc; Sleeving / Tubing Type Omega
31AC5399
Insulating Sleeve, 6.6Mm Od, 1000Pc; Sleeving / Tubing Type Omega 31AC5399
INSULATING SLEEVE, 6.6MM OD, 1000PC; Sleeving / Tubing Type:Insulating; Sleeving Material:Steatite; Sleeving Colour:-; Internal Diameter:-; Length - Metric:6.6mm; Length - Imperial:0.26"; Product Range:- RoHS Compliant: Yes

INSULATING SLEEVE, 6.6MM OD, 1000PC; Sleeving / Tubing Type:Insulating; Sleeving Material:Steatite; Sleeving Colour:-; Internal Diameter:-; Length - Metric:6.6mm; Length - Imperial:0.26"; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Protective Sleeving
Product Number 31AC5399
Product Name Insulating Sleeve, 6.6Mm Od, 1000Pc; Sleeving / Tubing Type Omega
Sleeving Shrink Tubing
Unlock Full Specs
to access all available technical data

Similar Products

FEP Heat Shrink -  - New England Tubing Technologies
New England Tubing Technologies
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material FEP (fluorinated ethylene propylene)
Operating Temperature 200 C (392 F)
View Details
Monofilament Braided Sleeving - BMP - BRIM Electronics, Inc.
Specs
Sleeving Mesh / Braided Sleeving
Material PET (Polyethylene Terephthalate)
Operating Temperature -70 to 230 C (-94 to 446 F)
View Details
Shrink tube - 211-502/000-002 - WAGO
Specs
Sleeving Shrink Tubing
View Details
Reducing sleeve - DARQ-R-A-S11-S8-12-P5 - Festo Corporation
Specs
Sleeving Mesh / Braided Sleeving
Material Stainless Steel
Length 0.4724 inch (12 mm)
View Details