OMEGA ENGINEERING, INC.
FPW-15-UL -- MASS FLOW OMEGA
OMEGA Engineering, Inc.
Mass Flow Omega
FPW-15-UL
Description
Mass Flow: Accessories
Description
Mass Flow: Accessories
Technical Specifications
|
Product Category
|
Electronic Cooling Fans |
|
Product Number
|
63AH4807 |
|
Product Name
|
Mass Flow Omega |
|
Application
|
Industrial/Commercial Fans and Blowers
|
Unlock Full Specs
to access all available technical data
Similar Products
Hammond Manufacturing Company Inc.
Application
Industrial/Commercial Fans and Blowers
Maximum Air Flow
368 SCFM (625 m³/hr)
Maximum Static Pressure
0.7507 in H2O (1.4 Torr)
View Details
Application
Industrial/Commercial Fans and Blowers
Blower/Fan Type
Centrifugal Blower (radial)
Thickness/Length
0.28 to 1.26 inch (7 to 32 mm)
View Details
Application
Industrial/Commercial Fans and Blowers
Maximum Air Flow
74.8 SCFM (127 m³/hr)
Maximum Sound Level
55 dbA
View Details