OMEGA ENGINEERING, INC.
FPUSV5 -- FOOT VALVE STRAINER OMEGA
OMEGA Engineering, Inc.
Foot Valve Strainer Omega
FPUSV5
Description
FOOT VALVE STRAINER
Description
FOOT VALVE STRAINER
Technical Specifications
|
Product Category
|
Electronic Cooling Fans |
|
Product Number
|
63AH4710 |
|
Product Name
|
Foot Valve Strainer Omega |
|
Application
|
Industrial/Commercial Fans and Blowers
|
Unlock Full Specs
to access all available technical data
Similar Products
Application
Industrial/Commercial Fans and Blowers
Maximum Air Flow
60 SCFM (102 m³/hr)
Maximum Sound Level
50 dbA
View Details
Pelonis Technologies, Inc.
Application
Industrial/Commercial Fans and Blowers
Nominal Voltage
24 volts
Running Current
5.5 amps
View Details
Application
Industrial/Commercial Fans and Blowers
Maximum Air Flow
466 SCFM (792 m³/hr)
Maximum Static Pressure
0.9900 in H2O (1.85 Torr)
View Details