OMEGA Engineering, Inc. Dual-Head Injector Metering Pump FPUDX1700 Series

Description
FPUDX1700 Series duplex head injector pumps feature dual, side-mounted heavy-duty cartridge valve heads. This durable liquid end is injection molded of polypropylene and includes: Double-sealed PVDF cartridge valve fittings, FKM O-ring seals, ceramic ball checks, Hastelloy valve springs, and a PTFE /EPDM diaphragm. Each head is independently controlled by an easy-to-adjust, top-mounted feed adjustment. These pumps are suitable for a variety of applications, including: to inject different amounts of simular chemicals into separate systems; feed two different chemicals into the same system or feed different chemicals into separate systems; or when a single-head pump does not provide sufficient output.
Datasheet
Description
FPUDX1700 Series duplex head injector pumps feature dual, side-mounted heavy-duty cartridge valve heads. This durable liquid end is injection molded of polypropylene and includes: Double-sealed PVDF cartridge valve fittings, FKM O-ring seals, ceramic ball checks, Hastelloy valve springs, and a PTFE /EPDM diaphragm. Each head is independently controlled by an easy-to-adjust, top-mounted feed adjustment. These pumps are suitable for a variety of applications, including: to inject different amounts of simular chemicals into separate systems; feed two different chemicals into the same system or feed different chemicals into separate systems; or when a single-head pump does not provide sufficient output.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Dual-Head Injector Metering Pump - FPUDX1700 Series - OMEGA Engineering, Inc.
Norwalk, CT, USA
Dual-Head Injector Metering Pump
FPUDX1700 Series
Dual-Head Injector Metering Pump FPUDX1700 Series
FPUDX1700 Series duplex head injector pumps feature dual, side-mounted heavy-duty cartridge valve heads. This durable liquid end is injection molded of polypropylene and includes: Double-sealed PVDF cartridge valve fittings, FKM O-ring seals, ceramic ball checks, Hastelloy valve springs, and a PTFE /EPDM diaphragm. Each head is independently controlled by an easy-to-adjust, top-mounted feed adjustment. These pumps are suitable for a variety of applications, including: to inject different amounts of simular chemicals into separate systems; feed two different chemicals into the same system or feed different chemicals into separate systems; or when a single-head pump does not provide sufficient output.

FPUDX1700 Series duplex head injector pumps feature dual, side-mounted heavy-duty cartridge valve heads. This durable liquid end is injection molded of polypropylene and includes: Double-sealed PVDF cartridge valve fittings, FKM O-ring seals, ceramic ball checks, Hastelloy valve springs, and a PTFE /EPDM diaphragm. Each head is independently controlled by an easy-to-adjust, top-mounted feed adjustment. These pumps are suitable for a variety of applications, including: to inject different amounts of simular chemicals into separate systems; feed two different chemicals into the same system or feed different chemicals into separate systems; or when a single-head pump does not provide sufficient output.

Buy Now Datasheet

Technical Specifications

  OMEGA Engineering, Inc.
Product Category Liquid Handling Pumps
Product Number FPUDX1700 Series
Product Name Dual-Head Injector Metering Pump
Pump Type Diaphragm Pump; Injection Pump; Metering Pump; Positive Displacement Pump
Discharge Pressure 20.0 to 125.0 psi (14.06 to 87.88 m of Water)
Liquid Flow 0.024 to 0.211 GPM (0.09 to 0.80 L/min)
Discharge Size 0.250 inch (6.35 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Compact Electric Pump EHW 1650 RC Code EHW 1650 RC - 5201100551001 - Certex UK
Specs
Pump Type Hydraulic Fluid Pump
Discharge Pressure 10152.6 psi (7138 m of Water)
View Details
LPD Series Variable Volume Precision Dispense Pump -  - Lee Co. (The)
Specs
Pump Type Variable Dispense Volume Pumps
Power Source Stepper Motor
Industry Served Medical Equipment | Diagnostics | Scientific Instruments | Industrial & Off-Highway | Other
View Details
Dual-Force VAC Drum Pump -  - Vortec
Specs
Pump Type Drum Pump
Discharge Pressure 50.0 to 100.0 psi (35.15 to 70.31 m of Water)
Liquid Flow 33.000 to 37.000 GPM (125.00 to 140.15 L/min)
View Details