OMEGA Engineering, Inc. Fixed Peristaltic Pump FPU2000 Series

Description
The FPU2000 Series fixed pumps feed by an analog fixed 60 second timer. The pump can be on for 1 to 60 seconds. All FPU2000 Series have fixed speed outputs and can be adjusted by selecting the pumphead tube size and choosing the desired RPM (revolutions per minute). The FPUVS2000 and FPUDVS2000 Series variable speed pumps are for continuous pumping pulse free, even while adjusting the percentage of output. The variable speed pump requires the use of brushes on the DC motor. Excellent brush life expectancy (2000 hours). An extra set of brushes included with every pump.
Description
The FPU2000 Series fixed pumps feed by an analog fixed 60 second timer. The pump can be on for 1 to 60 seconds. All FPU2000 Series have fixed speed outputs and can be adjusted by selecting the pumphead tube size and choosing the desired RPM (revolutions per minute). The FPUVS2000 and FPUDVS2000 Series variable speed pumps are for continuous pumping pulse free, even while adjusting the percentage of output. The variable speed pump requires the use of brushes on the DC motor. Excellent brush life expectancy (2000 hours). An extra set of brushes included with every pump.

Suppliers

Company
Product
Description
Supplier Links
Fixed Peristaltic Pump - FPU2000 Series - OMEGA Engineering, Inc.
Norwalk, CT, USA
Fixed Peristaltic Pump
FPU2000 Series
Fixed Peristaltic Pump FPU2000 Series
The FPU2000 Series fixed pumps feed by an analog fixed 60 second timer. The pump can be on for 1 to 60 seconds. All FPU2000 Series have fixed speed outputs and can be adjusted by selecting the pumphead tube size and choosing the desired RPM (revolutions per minute). The FPUVS2000 and FPUDVS2000 Series variable speed pumps are for continuous pumping pulse free, even while adjusting the percentage of output. The variable speed pump requires the use of brushes on the DC motor. Excellent brush life expectancy (2000 hours). An extra set of brushes included with every pump.

The FPU2000 Series fixed pumps feed by an analog fixed 60 second timer. The pump can be on for 1 to 60 seconds. All FPU2000 Series have fixed speed outputs and can be adjusted by selecting the pumphead tube size and choosing the desired RPM (revolutions per minute).
The FPUVS2000 and FPUDVS2000 Series variable speed pumps are for continuous pumping pulse free, even while adjusting the percentage of output. The variable speed pump requires the use of brushes on the DC motor. Excellent brush life expectancy (2000 hours). An extra set of brushes included with every pump.

Buy Now

Technical Specifications

  OMEGA Engineering, Inc.
Product Category Liquid Handling Pumps
Product Number FPU2000 Series
Product Name Fixed Peristaltic Pump
Pump Type Peristaltic Pump; Positive Displacement Pump; Self-Priming Pump
Discharge Pressure 50.0 to 100.0 psi (35.15 to 70.31 m of Water)
Liquid Flow 0.002 to 0.066 GPM (0.01 to 0.25 L/min)
Discharge Size 0.250 to 0.438 inch (6.35 to 11.11 mm)
Unlock Full Specs
to access all available technical data

Similar Products

PSD/6 - 63133-01 - Hamilton Company
Hamilton Company
Specs
Pump Type Syringe Pump
Power Source 24 VDC
View Details
Cryopump -  - Cryo H&I Co.,Ltd.
Cryo H&I Co.,Ltd.
Specs
Discharge Pressure 0.0 psi (1.36E-10 m of Water)
Liquid Flow 22176.000 to 570240.000 GPM (84000.00 to 2160000.00 L/min)
Power Source NoSourceIncluded
View Details