OMEGA Engineering, Inc. Flow Sensors - Industrial FPR304

Description
LIQUID FLOW METER, LOW FLOW, 6 V
Request a Quote Datasheet
Description
LIQUID FLOW METER, LOW FLOW, 6 V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Flow Sensors - Industrial - 5880-FPR304-ND - DigiKey
Thief River Falls, MN, United States
Flow Sensors - Industrial
5880-FPR304-ND
Flow Sensors - Industrial 5880-FPR304-ND
LIQUID FLOW METER, LOW FLOW, 6 V

LIQUID FLOW METER, LOW FLOW, 6 V

Buy Now Datasheet
Flow Sensor, 40Gpm, 10Bar, 24Vdc; Flow Rate Min Omega - 63AH4562 - Newark, An Avnet Company
Chicago, IL, United States
Flow Sensor, 40Gpm, 10Bar, 24Vdc; Flow Rate Min Omega
63AH4562
Flow Sensor, 40Gpm, 10Bar, 24Vdc; Flow Rate Min Omega 63AH4562
FLOW SENSOR, 40GPM, 10BAR, 24VDC; Flow Rate Min:0.5GPM (US); Flow Rate Max:40GPM (US); Pressure Max:10bar; Supply Voltage DC Min:6V; Supply Voltage DC Max:24V; Accuracy %:1%; Port Size:1"; Product Range:FPR300 Series

FLOW SENSOR, 40GPM, 10BAR, 24VDC; Flow Rate Min:0.5GPM (US); Flow Rate Max:40GPM (US); Pressure Max:10bar; Supply Voltage DC Min:6V; Supply Voltage DC Max:24V; Accuracy %:1%; Port Size:1"; Product Range:FPR300 Series

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Liquid Flow Meters Liquid Flow Meters
Product Number 5880-FPR304-ND 63AH4562
Product Name Flow Sensors - Industrial Flow Sensor, 40Gpm, 10Bar, 24Vdc; Flow Rate Min Omega
Operating Temperature 158 F (70 C)
Process Media Type Liquid Liquid
Operating Pressure 145 psi (102 m H2O)
Unlock Full Specs
to access all available technical data