LIQUID FLOW METER, LOW FLOW, 6 V
FLOW SENSOR, 20GPM, 10BAR, 24VDC; Flow Rate Min:0.2GPM (US); Flow Rate Max:20GPM (US); Pressure Max:10bar; Supply Voltage DC Min:6V; Supply Voltage DC Max:24V; Accuracy %:1%; Port Size:0.75"; Product Range:FPR300 Series
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Liquid Flow Meters | Liquid Flow Meters |
| Product Number | 5880-FPR303-ND | 63AH4561 |
| Product Name | Flow Sensors - Industrial | Flow Sensor, 20Gpm, 10Bar, 24Vdc; Flow Rate Min Omega |
| Product Standards | RoHS | |
| Operating Temperature | 158 F (70 C) | |
| Process Media Type | Liquid | Liquid |
| Operating Pressure | 145 psi (102 m H2O) |