OMEGA Engineering, Inc. Flow Sensors - Industrial FPR302

Description
LIQUID FLOW METER, LOW FLOW, 6 V
Request a Quote Datasheet
Description
LIQUID FLOW METER, LOW FLOW, 6 V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Flow Sensors - Industrial - 5880-FPR302-ND - DigiKey
Thief River Falls, MN, United States
Flow Sensors - Industrial
5880-FPR302-ND
Flow Sensors - Industrial 5880-FPR302-ND
LIQUID FLOW METER, LOW FLOW, 6 V

LIQUID FLOW METER, LOW FLOW, 6 V

Buy Now Datasheet
Flow Sensor, 10Gpm, 10Bar, 24Vdc; Flow Rate Min Omega - 83AC7159 - Newark, An Avnet Company
Chicago, IL, United States
Flow Sensor, 10Gpm, 10Bar, 24Vdc; Flow Rate Min Omega
83AC7159
Flow Sensor, 10Gpm, 10Bar, 24Vdc; Flow Rate Min Omega 83AC7159
FLOW SENSOR, 10GPM, 10BAR, 24VDC; Flow Rate Min:0.1GPM (US); Flow Rate Max:10GPM (US); Pressure Max:10bar; Supply Voltage DC Min:6V; Supply Voltage DC Max:24V; Accuracy %:1%; Port Size:0.5"; Product Range:FPR300 Series

FLOW SENSOR, 10GPM, 10BAR, 24VDC; Flow Rate Min:0.1GPM (US); Flow Rate Max:10GPM (US); Pressure Max:10bar; Supply Voltage DC Min:6V; Supply Voltage DC Max:24V; Accuracy %:1%; Port Size:0.5"; Product Range:FPR300 Series

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Liquid Flow Meters Liquid Flow Meters
Product Number 5880-FPR302-ND 83AC7159
Product Name Flow Sensors - Industrial Flow Sensor, 10Gpm, 10Bar, 24Vdc; Flow Rate Min Omega
Product Standards RoHS
Operating Temperature 158 F (70 C)
Process Media Type Liquid Liquid
Operating Pressure 145 psi (102 m H2O)
Unlock Full Specs
to access all available technical data