OMEGA Engineering, Inc. Flow Sensors - Industrial FPR301

Description
LIQUID FLOW METER, LOW FLOW, 6 V
Request a Quote Datasheet
Description
LIQUID FLOW METER, LOW FLOW, 6 V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Flow Sensors - Industrial - 5880-FPR301-ND - DigiKey
Thief River Falls, MN, United States
Flow Sensors - Industrial
5880-FPR301-ND
Flow Sensors - Industrial 5880-FPR301-ND
LIQUID FLOW METER, LOW FLOW, 6 V

LIQUID FLOW METER, LOW FLOW, 6 V

Buy Now Datasheet
Flow Sensor, 5Gpm, 10Bar, 24Vdc; Flow Rate Min Omega - 63AH4560 - Newark, An Avnet Company
Chicago, IL, United States
Flow Sensor, 5Gpm, 10Bar, 24Vdc; Flow Rate Min Omega
63AH4560
Flow Sensor, 5Gpm, 10Bar, 24Vdc; Flow Rate Min Omega 63AH4560
FLOW SENSOR, 5GPM, 10BAR, 24VDC; Flow Rate Min:0.07GPM (US); Flow Rate Max:5GPM (US); Pressure Max:10bar; Supply Voltage DC Min:6V; Supply Voltage DC Max:24V; Accuracy %:1%; Port Size:0.375"; Product Range:FPR300 Series

FLOW SENSOR, 5GPM, 10BAR, 24VDC; Flow Rate Min:0.07GPM (US); Flow Rate Max:5GPM (US); Pressure Max:10bar; Supply Voltage DC Min:6V; Supply Voltage DC Max:24V; Accuracy %:1%; Port Size:0.375"; Product Range:FPR300 Series

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Liquid Flow Meters Liquid Flow Meters
Product Number 5880-FPR301-ND 63AH4560
Product Name Flow Sensors - Industrial Flow Sensor, 5Gpm, 10Bar, 24Vdc; Flow Rate Min Omega
Operating Temperature 158 F (70 C)
Process Media Type Liquid Liquid
Operating Pressure 145 psi (102 m H2O)
Unlock Full Specs
to access all available technical data

Similar Products

Differential Pressure Flow Meters - Differential Pressure Flow Meter, Ideal for Liquid, Steam or Gas Measurement, VCONE - McCrometer, Inc.
Specs
Process Media Type Liquid; Gas; Steam
Operating Pressure 20000 psi (14076 m H2O)
Pipe Diameter 0.50 to 120.00 inch (12.7 to 3048 mm)
View Details
Measurement - Flow - magmeters - 159001972 - Georg Fischer Piping Systems Ltd
Georg Fischer Piping Systems Ltd
Specs
Meter Technology Electromagnetic
Process Media Type Liquid
Meter Type Volumetric Flow Meter
View Details
Magnetic-inductive flow meter - SM2000 - ifm efector inc.
Specs
Meter Technology Electromagnetic
Features Programmable
Approvals Underwriters Laboratory; ce, cul, iolink
View Details
3 suppliers
PETRO 3003 Aircraft Refueling 4.0 - aircraft-refueling - BARTEC
Specs
Operating Temperature 0 F (-18 C)
Process Media Type Liquid
Liquid Volumetric Flow Rate 26.40 to 1056.00 GPM (100 to 4000 L/min)
View Details