The FPR300 Series comprises versatile impeller flowmeters in 3/8 to 1" nominal pipe size that employ jewel bearings for very low minimum flows. The 6 to 24 Vdc pulse output of these meters is compatible with many different types of control, including a full range of OMEGAR rate displays and controls. The FPR300 Series body material is polypropylene, with transparent acrylic covers for visual flow indication. Polypropylene covers are available as an option. The FPR310 Series has TFE housing, TFE cover (not visual), PVDF rotor, and a ceramic shaft.
| OMEGA Engineering, Inc. | |
|---|---|
| Product Category | Liquid Flow Meters |
| Product Number | FPR300 |
| Product Name | Low Flow Liquid Flowmeter |
| Product Standards | RoHS |
| Operating Temperature | ? to 158 F (? to 70 C) |
| Process Media Type | Liquid |
| Operating Pressure | 150 psi (106 m H2O) |
| Media Temperature | 158 F (70 C) |