OMEGA Engineering, Inc. Flow Transmitter, 18.9-189.3Lpm, 500Psi; Flow Rate Min Omega FPR207

Description
FLOW TRANSMITTER, 18.9-189.3LPM, 500PSI; Flow Rate Min:18.9l/min; Flow Rate Max:189.3l/min; Pressure Max:500psi; Supply Voltage DC Min:12V; Supply Voltage DC Max:35V; Accuracy %:2%; Port Size:1"; Product Range:FPR200 Series RoHS Compliant: Yes
Datasheet
Description
FLOW TRANSMITTER, 18.9-189.3LPM, 500PSI; Flow Rate Min:18.9l/min; Flow Rate Max:189.3l/min; Pressure Max:500psi; Supply Voltage DC Min:12V; Supply Voltage DC Max:35V; Accuracy %:2%; Port Size:1"; Product Range:FPR200 Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Flow Transmitter, 18.9-189.3Lpm, 500Psi; Flow Rate Min Omega - 63AH4553 - Newark, An Avnet Company
Chicago, IL, United States
Flow Transmitter, 18.9-189.3Lpm, 500Psi; Flow Rate Min Omega
63AH4553
Flow Transmitter, 18.9-189.3Lpm, 500Psi; Flow Rate Min Omega 63AH4553
FLOW TRANSMITTER, 18.9-189.3LPM, 500PSI; Flow Rate Min:18.9l/min; Flow Rate Max:189.3l/min; Pressure Max:500psi; Supply Voltage DC Min:12V; Supply Voltage DC Max:35V; Accuracy %:2%; Port Size:1"; Product Range:FPR200 Series RoHS Compliant: Yes

FLOW TRANSMITTER, 18.9-189.3LPM, 500PSI; Flow Rate Min:18.9l/min; Flow Rate Max:189.3l/min; Pressure Max:500psi; Supply Voltage DC Min:12V; Supply Voltage DC Max:35V; Accuracy %:2%; Port Size:1"; Product Range:FPR200 Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Liquid Flow Meters
Product Number 63AH4553
Product Name Flow Transmitter, 18.9-189.3Lpm, 500Psi; Flow Rate Min Omega
Product Standards RoHS
Process Media Type Liquid
Operating Pressure 500 psi (352 m H2O)
Unlock Full Specs
to access all available technical data

Similar Products

Ultrasonic Flow Meter - PCE-TDS 200 SM - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Meter Technology Ultrasonic
Operating Temperature -22 to 320 F (-30 to 160 C)
Process Media Type Liquid
View Details
Liquid Flow Meters - Nano - IMI Life Science
Specs
Process Media Type Liquid
View Details
Corrosion and UV Resistant PVC Calibration Column - CC100-PV - Plast-O-Matic Valves, Inc.
Specs
Process Media Type Liquid
Meter Type Volumetric Flow Meter
Pipe Diameter 0.50 inch (12.7 mm)
View Details
Flow Switch - TELEFLO® Model 816BC - Kaydon Filtration Corporation
Kaydon Filtration Corporation
Specs
Operating Temperature -10 to 200 F (-23 to 93 C)
Process Media Type Liquid
Meter Type Volumetric Flow Meter
View Details