The FPR-200 series flowrate sensor integrates rugged tangential turbine technology with a precision digital-to-analog conversion circuit hermetically encapsulated within the body of the sensor. The flow sensor is ideal for measuring flowrates in cooling circuits, HVAC systems and batching operations.
| OMEGA Engineering, Inc. | |
|---|---|
| Product Category | Volumetric Liquid Flow Switches |
| Product Number | FPR-200 |
| Product Name | Liquid Flow Transmitter |
| Meter Technology | Turbine |
| Meter Type | Volumetric Flow Meter |
| Operating Temperature | 19 to 225 F (-7 to 107 C) |
| Pipe Diameter | 0.50 to 1.00 inch (12.7 to 25.4 mm) |
| Mounting | In-line |