POSITIVE DISPLACEMENT FLOW METER
FLOW METER, 500LPH, 1000PSI, 1/4 NPT; Flow Rate Min:25l/h; Flow Rate Max:500l/h; Pressure Max:1000psi; Supply Voltage DC Min:18V; Supply Voltage DC Max:30V; Accuracy %:0.5%; Port Size:0.25"; Product Range:FPD3000 Series RoHS Compliant: Yes
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Flow Meters | Liquid Flow Meters |
| Product Number | 5880-FPD3003-D-A-ND | 63AH4418 |
| Product Name | Flow Sensors - Industrial | Flow Meter, 500Lph, 1000Psi, 1/4 Npt; Flow Rate Min Omega |
| Product Standards | RoHS | |
| Process Media Type | Liquid | |
| Operating Pressure | 1000 psi (704 m H2O) |