OMEGA ENGINEERING, INC.
FPD2013-HT -- HT MTR W/PLS 0.03 7 OMEGA
OMEGA Engineering, Inc.
Ht Mtr W/pls 0.03 7 Omega
FPD2013-HT
Description
HT MTR W/PLS 0.03 - 7
Description
HT MTR W/PLS 0.03 - 7
Technical Specifications
|
Product Category
|
Electronic Cooling Fans |
|
Product Number
|
63AH4386 |
|
Product Name
|
Ht Mtr W/pls 0.03 7 Omega |
|
Application
|
Industrial/Commercial Fans and Blowers
|
Unlock Full Specs
to access all available technical data
Similar Products
Application
Industrial/Commercial Fans and Blowers
Maximum Air Flow
21.9 SCFM (37.22 m³/hr)
Maximum Sound Level
50 dbA
View Details
Hammond Manufacturing Company Inc.
Application
Industrial/Commercial Fans and Blowers
Nominal Voltage
24 volts
Nominal Power
2 watts
View Details
Application
Industrial/Commercial Fans and Blowers
Blower/Fan Type
Axial Fan
Motor Type
DC
View Details
Application
Industrial/Commercial Fans and Blowers
Maximum Air Flow
67.8 SCFM (115 m³/hr)
Maximum Static Pressure
0.0 in H2O (0.0 Torr)
View Details