OMEGA Engineering, Inc. Liquid Flow Sensor, 3Lpm, 345Bar, 28Vdc; Flow Rate Min Omega FPD2001

Description
LIQUID FLOW SENSOR, 3LPM, 345BAR, 28VDC; Flow Rate Min:0.01l/min; Flow Rate Max:3l/min; Pressure Max:345bar; Supply Voltage DC Min:10V; Supply Voltage DC Max:28V; Accuracy %:0.5%; Port Size:6.35mm; Product Range:FPD2000 Series RoHS Compliant: Yes
Datasheet
Description
LIQUID FLOW SENSOR, 3LPM, 345BAR, 28VDC; Flow Rate Min:0.01l/min; Flow Rate Max:3l/min; Pressure Max:345bar; Supply Voltage DC Min:10V; Supply Voltage DC Max:28V; Accuracy %:0.5%; Port Size:6.35mm; Product Range:FPD2000 Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Liquid Flow Sensor, 3Lpm, 345Bar, 28Vdc; Flow Rate Min Omega - 58Y4223 - Newark, An Avnet Company
Chicago, IL, United States
Liquid Flow Sensor, 3Lpm, 345Bar, 28Vdc; Flow Rate Min Omega
58Y4223
Liquid Flow Sensor, 3Lpm, 345Bar, 28Vdc; Flow Rate Min Omega 58Y4223
LIQUID FLOW SENSOR, 3LPM, 345BAR, 28VDC; Flow Rate Min:0.01l/min; Flow Rate Max:3l/min; Pressure Max:345bar; Supply Voltage DC Min:10V; Supply Voltage DC Max:28V; Accuracy %:0.5%; Port Size:6.35mm; Product Range:FPD2000 Series RoHS Compliant: Yes

LIQUID FLOW SENSOR, 3LPM, 345BAR, 28VDC; Flow Rate Min:0.01l/min; Flow Rate Max:3l/min; Pressure Max:345bar; Supply Voltage DC Min:10V; Supply Voltage DC Max:28V; Accuracy %:0.5%; Port Size:6.35mm; Product Range:FPD2000 Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Liquid Flow Meters
Product Number 58Y4223
Product Name Liquid Flow Sensor, 3Lpm, 345Bar, 28Vdc; Flow Rate Min Omega
Product Standards RoHS
Process Media Type Liquid
Operating Pressure 5004 psi (3522 m H2O)
Unlock Full Specs
to access all available technical data

Similar Products

Electromagnetic Flow Meters, Full Bore Flow Meters - DM001 - McCrometer, Inc.
Specs
Meter Technology Electromagnetic
Features Built-in Alarm Indicator; Recorder / Totalizer Functions
Operating Temperature 25 to 140 F (-4 to 60 C)
View Details
Flow Sensors - Industrial - 2330-US0022-ND - DigiKey
Specs
Product Standards RoHS
Process Media Type Liquid; Gas
View Details
Liquid Flow Meters - Nano - IMI Life Science
Specs
Process Media Type Liquid
View Details
Ultrasonic Flow Meter - PCE-TDS 200 SM - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Meter Technology Ultrasonic
Operating Temperature -22 to 320 F (-30 to 160 C)
Process Media Type Liquid
View Details