OMEGA Engineering, Inc. Flow Sensors - Industrial FPB151

Description
PADDLEWHEEL FLOW SENSOR, GENERAL
Request a Quote Datasheet
Description
PADDLEWHEEL FLOW SENSOR, GENERAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Flow Sensors - Industrial - 5880-FPB151-ND - DigiKey
Thief River Falls, MN, United States
Flow Sensors - Industrial
5880-FPB151-ND
Flow Sensors - Industrial 5880-FPB151-ND
PADDLEWHEEL FLOW SENSOR, GENERAL

PADDLEWHEEL FLOW SENSOR, GENERAL

Buy Now Datasheet
Flow Sensor, 12.5Bar, 24Vdc; Flow Rate Min Omega - 63AH4347 - Newark, An Avnet Company
Chicago, IL, United States
Flow Sensor, 12.5Bar, 24Vdc; Flow Rate Min Omega
63AH4347
Flow Sensor, 12.5Bar, 24Vdc; Flow Rate Min Omega 63AH4347
FLOW SENSOR, 12.5BAR, 24VDC; Flow Rate Min:-; Flow Rate Max:-; Pressure Max:12.5bar; Supply Voltage DC Min:12V; Supply Voltage DC Max:32V; Accuracy %:1%; Port Size:4mm; Product Range:FPB100 Series RoHS Compliant: Yes

FLOW SENSOR, 12.5BAR, 24VDC; Flow Rate Min:-; Flow Rate Max:-; Pressure Max:12.5bar; Supply Voltage DC Min:12V; Supply Voltage DC Max:32V; Accuracy %:1%; Port Size:4mm; Product Range:FPB100 Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Liquid Flow Meters Liquid Flow Meters
Product Number 5880-FPB151-ND 63AH4347
Product Name Flow Sensors - Industrial Flow Sensor, 12.5Bar, 24Vdc; Flow Rate Min Omega
Product Standards RoHS RoHS
Operating Temperature 32 to 149 F (0 to 65 C)
Process Media Type Liquid Liquid
Unlock Full Specs
to access all available technical data

Similar Products

Flow Control Packages -  - Asahi/America, Inc.
Asahi/America, Inc.
Specs
Meter Technology Ultrasonic
Process Media Type Liquid
Operating Pressure 14.5 to 43.5 psi (10.2 to 30.61 m H2O)
View Details
Low Flow Water Meter - WM-PD Series - Assured Automation
Specs
Meter Technology Piston
Operating Temperature 122 F (50 C)
Process Media Type Liquid
View Details
Ultrasonic Flow Meter - PCE-TDS 200 SM - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Meter Technology Ultrasonic
Operating Temperature -22 to 320 F (-30 to 160 C)
Process Media Type Liquid
View Details
Propeller Flow Meters - MC001 - McCrometer, Inc.
Specs
Meter Technology Turbine
Features Recorder / Totalizer Functions
Process Media Type Liquid
View Details