OMEGA Engineering, Inc. Paddlewheel Flow Sensor/Transmitter FP7002

Description
OMEGA’s new FP7002 Series Paddlewheel Flow sensor/transmitter flow system provides a low cost, factory calibrated, simple, and easy to install solution for applications requiring a remote long distance flow and temperature sensor located away from the main indicating meter or control instrumentation. When ordered with an Omega® installation fitting, the sensor/transmitter is factory calibrated to match the flow rate of the fitting selected. Example: if you ordered an FP7002 sensor/transmitter with an FP7010 PVC fitting, the analog output of the transmitter will be factory calibrated to give 20 mA output at the max flow rate of 50 GPM and 4 mA out at 0 GPM. The analog output can be converted to 1 to 5 Vdc output in the field without recalibrating the system. Also now included into the FP7002 design at no extra charge is an independent temperature sensor/ transmitter with an industry standard 2-wire, 4 to 20 mA loop output scaled over a 0 to 100°C temperature range.
Description
OMEGA’s new FP7002 Series Paddlewheel Flow sensor/transmitter flow system provides a low cost, factory calibrated, simple, and easy to install solution for applications requiring a remote long distance flow and temperature sensor located away from the main indicating meter or control instrumentation. When ordered with an Omega® installation fitting, the sensor/transmitter is factory calibrated to match the flow rate of the fitting selected. Example: if you ordered an FP7002 sensor/transmitter with an FP7010 PVC fitting, the analog output of the transmitter will be factory calibrated to give 20 mA output at the max flow rate of 50 GPM and 4 mA out at 0 GPM. The analog output can be converted to 1 to 5 Vdc output in the field without recalibrating the system. Also now included into the FP7002 design at no extra charge is an independent temperature sensor/ transmitter with an industry standard 2-wire, 4 to 20 mA loop output scaled over a 0 to 100°C temperature range.

Suppliers

Company
Product
Description
Supplier Links
Paddlewheel Flow Sensor/Transmitter - FP7002 - OMEGA Engineering, Inc.
Norwalk, CT, USA
Paddlewheel Flow Sensor/Transmitter
FP7002
Paddlewheel Flow Sensor/Transmitter FP7002
OMEGA’s new FP7002 Series Paddlewheel Flow sensor/transmitter flow system provides a low cost, factory calibrated, simple, and easy to install solution for applications requiring a remote long distance flow and temperature sensor located away from the main indicating meter or control instrumentation. When ordered with an Omega® installation fitting, the sensor/transmitter is factory calibrated to match the flow rate of the fitting selected. Example: if you ordered an FP7002 sensor/transmitter with an FP7010 PVC fitting, the analog output of the transmitter will be factory calibrated to give 20 mA output at the max flow rate of 50 GPM and 4 mA out at 0 GPM. The analog output can be converted to 1 to 5 Vdc output in the field without recalibrating the system. Also now included into the FP7002 design at no extra charge is an independent temperature sensor/ transmitter with an industry standard 2-wire, 4 to 20 mA loop output scaled over a 0 to 100°C temperature range.

OMEGA’s new FP7002 Series Paddlewheel Flow sensor/transmitter flow system provides a low cost, factory calibrated, simple, and easy to install solution for applications requiring a remote long distance flow and temperature sensor located away from the main indicating meter or control instrumentation. When ordered with an Omega® installation fitting, the sensor/transmitter is factory calibrated to match the flow rate of the fitting selected. Example: if you ordered an FP7002 sensor/transmitter with an FP7010 PVC fitting, the analog output of the transmitter will be factory calibrated to give 20 mA output at the max flow rate of 50 GPM and 4 mA out at 0 GPM. The analog output can be converted to 1 to 5 Vdc output in the field without recalibrating the system. Also now included into the FP7002 design at no extra charge is an independent temperature sensor/ transmitter with an industry standard 2-wire, 4 to 20 mA loop output scaled over a 0 to 100°C temperature range.

Buy Now

Technical Specifications

  OMEGA Engineering, Inc.
Product Category Liquid Flow Meters
Product Number FP7002
Product Name Paddlewheel Flow Sensor/Transmitter
Meter Technology Paddlewheel
Additional Variables Measured Temperature
Operating Temperature 32 to 212 F (0 to 100 C)
Process Media Type Liquid
Operating Pressure 150 psi (106 m H2O)
Unlock Full Specs
to access all available technical data

Similar Products

Liquid Flow Meters - Nano - IMI Life Science
Specs
Process Media Type Liquid
View Details
Ultrasonic Clamp-On Liquid Flow Meter - AquaTrans AT868 - Panametrics
Specs
Meter Technology Ultrasonic
Features Recorder / Totalizer Functions
Operating Temperature -14 to 131 F (-26 to 55 C)
View Details
OF-WN/OF-WP Microstream Sensor -  - Aichi Tokei Denki Co., Ltd.
Aichi Tokei Denki Co., Ltd.
Specs
Operating Temperature 32 to 140 F (0 to 60 C)
Process Media Type Liquid
Operating Pressure 72.52 psi (51.04 m H2O)
View Details
Flow Control Packages -  - Asahi/America, Inc.
Asahi/America, Inc.
Specs
Meter Technology Ultrasonic
Process Media Type Liquid
Operating Pressure 14.5 to 43.5 psi (10.2 to 30.61 m H2O)
View Details