The FP7001A paddlewheel flow and temperature sensor is designed for accurate monitoring of industrial water flows, corrosive aqueous solutions, and high purity fluids. It features a polypropylene body, PVDF paddle, and a 316 stainless steel shaft, ensuring compatibility with a wide range of chemicals. The sensor provides a high-level square wave pulse output, with pulse amplitudes ranging from 5 to 18 V, depending on the input power. It includes a built-in temperature sensor that outputs 10 mV/°C, with a temperature measurement range of 2 to 150°C (36 to 302°F) and an accuracy of ±1°C. The FP7001A operates within a fluid temperature range of 0 to 93°C (32 to 200°F) at a maximum pressure of 18 psi. It has an accuracy of ±2% of full scale and a repeatability of ±1% of full scale. The sensor is compatible with various installation fittings, including PVC and galvanized iron options, and comes with a 2.4 m (8') cable. It is suitable for applications requiring simultaneous flow and temperature measurement, making it a versatile choice for engineers looking for reliable performance in demanding environments.
The OMEGA® FP7001A paddlewheel flow and temperature sensor is ideal for accurate monitoring of typical industrial water flows, hard-tohandle corrosive aqueous solutions, and high purity fluids (see “Wetted Materials” for details). The FP7001A utilizes a paddlewheel-like rotor whose motion is converted into a high-level square wave pulse output by an open collector Hall effect sensor. Pulse amplitudes from 5 to 18 V are possible, depending on input power. The FPW-15 120 Vac converter plugs directly into a wall socket and outputs a regulated 15 Vdc at 400 mA.
FLOW SENSOR, FIXED LENGTH INSERT
FLOW AND TEMPERATURE SENSOR, 15PSI, 18V; Flow Rate Min:-; Flow Rate Max:-; Pressure Max:150psi; Supply Voltage DC Min:5V; Supply Voltage DC Max:18V; Accuracy %:2%; Port Size:-; Product Range:
| OMEGA Engineering, Inc. | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Liquid Flow Meters | Flow Meters | Liquid Flow Meters |
| Product Number | FP7001A | 5880-FP7001A-ND | 63AH4931 |
| Product Name | Insertion Paddlewheel Flow Sensors | Flow Sensors - Industrial | Flow And Temperature Sensor, 15Psi, 18V; Flow Rate Min Omega |
| Meter Technology | Paddlewheel | ||
| Additional Variables Measured | Temperature | ||
| Operating Temperature | ? to 199 F (? to 93 C) | ||
| Process Media Type | Liquid | Liquid | |
| Operating Pressure | 30 to 150 psi (21.11 to 106 m H2O) | 150 psi (106 m H2O) |