OMEGA Engineering, Inc. Paddle Wheel Flow Meters Omega FP2112-R

Description
Paddle Wheel Flow Meters: Sensor with Display
Description
Paddle Wheel Flow Meters: Sensor with Display

Suppliers

Company
Product
Description
Supplier Links
Paddle Wheel Flow Meters Omega - 63AH4909 - Newark, An Avnet Company
Chicago, IL, United States
Paddle Wheel Flow Meters Omega
63AH4909
Paddle Wheel Flow Meters Omega 63AH4909
Paddle Wheel Flow Meters: Sensor with Display

Paddle Wheel Flow Meters: Sensor with Display

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electronic Cooling Fans
Product Number 63AH4909
Product Name Paddle Wheel Flow Meters Omega
Application Industrial/Commercial Fans and Blowers
Unlock Full Specs
to access all available technical data

Similar Products

Axial Fan - 125DH 24 VDC - Rosenberg USA
Specs
Application Industrial/Commercial Fans and Blowers; Military/Aerospace Fans and Blowers
Maximum Air Flow 104 SCFM (177 m³/hr)
Maximum Sound Level 43 dbA
View Details
ADDA Cooling Fans - DC Cooling Fans - Rego Electronics Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Blower/Fan Type Axial Fan
Motor Type DC
View Details
Metal Axial Fan Impellers - 660 mm - Pelonis Technologies, Inc.
Pelonis Technologies, Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Blower/Fan Type Axial Fan
Thickness/Length 25.90 inch (658 mm)
View Details