OMEGA ENGINEERING, INC.
FP-5312M -- MOLDED 1.25 PVC FITTING OMEGA
OMEGA Engineering, Inc.
Molded 1.25 Pvc Fitting Omega
FP-5312M
Description
MOLDED 1.25" PVC FITTING
Description
MOLDED 1.25" PVC FITTING
Technical Specifications
|
Product Category
|
Electronic Cooling Fans |
|
Product Number
|
63AH4288 |
|
Product Name
|
Molded 1.25 Pvc Fitting Omega |
|
Application
|
Industrial/Commercial Fans and Blowers
|
Unlock Full Specs
to access all available technical data
Similar Products
Application
Industrial/Commercial Fans and Blowers
View Details
Application
Industrial/Commercial Fans and Blowers
Maximum Air Flow
254 SCFM (432 m³/hr)
Maximum Static Pressure
0.9900 in H2O (1.85 Torr)
View Details
Application
Industrial/Commercial Fans and Blowers
Blower/Fan Type
Axial Fan
Thickness/Length
0.98 to 1.50 inch (25 to 38 mm)
View Details
Finder S.p.A. con unico socio
Application
Industrial/Commercial Fans and Blowers
Maximum Air Flow
14.12 to 17.06 SCFM (24 to 29 m³/hr)
Nominal Power
27 to 21 watts
View Details