OMEGA ENGINEERING, INC.
FP-5312CU -- 1.25 COPPER FITTING OMEGA
OMEGA Engineering, Inc.
1.25 Copper Fitting Omega
FP-5312CU
Description
1.25" COPPER FITTING
Description
1.25" COPPER FITTING
Technical Specifications
|
Product Category
|
Electronic Cooling Fans |
|
Product Number
|
63AH4286 |
|
Product Name
|
1.25 Copper Fitting Omega |
|
Application
|
Industrial/Commercial Fans and Blowers
|
Unlock Full Specs
to access all available technical data
Similar Products
Hammond Manufacturing Company Inc.
Application
Industrial/Commercial Fans and Blowers
Nominal Voltage
24 volts
Nominal Power
5 watts
View Details
Application
Industrial/Commercial Fans and Blowers
Blower/Fan Type
Axial Fan
Motor Type
DC
View Details
Application
Industrial/Commercial Fans and Blowers
Maximum Air Flow
7000 SCFM (11898 m³/hr)
Maximum Sound Level
83 dbA
View Details
Qualtek Electronics Corp.
Application
Industrial/Commercial Fans and Blowers
Maximum Air Flow
6.2 SCFM (10.54 m³/hr)
Maximum Static Pressure
0.1000 in H2O (0.1868 Torr)
View Details
2 suppliers